Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9UMS9633BKLFT 9UMS9633BKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198387-9UMS9633BKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Ultra Mobile PC (UMPC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VFQFPN (6x6) Supply Voltage - Operating: 1.425 V to 3.465 V Maximum Input Frequency: 166.67MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198387-9UMS9633BKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Ultra Mobile PC (UMPC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VFQFPN (6x6) Supply Voltage - Operating: 1.425 V to 3.465 V Maximum Input Frequency: 166.67MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9UMS9633BKLFT - 198387-9UMS9633BKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9UMS9633BKLFT
198387-9UMS9633BKLFT
Clock/Timing - Clock/Timing - Application Specific - 9UMS9633BKLFT 198387-9UMS9633BKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198387-9UMS9633BKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Ultra Mobile PC (UMPC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VFQFPN (6x6) Supply Voltage - Operating: 1.425 V to 3.465 V Maximum Input Frequency: 166.67MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198387-9UMS9633BKLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Ultra Mobile PC (UMPC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VFQFPN (6x6)
Supply Voltage - Operating: 1.425 V to 3.465 V
Maximum Input Frequency: 166.67MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 198387-9UMS9633BKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9UMS9633BKLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 48-VFQFPN (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28508OXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 333 MHz
View Details
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
 - BQ4802LYDWG4 - Rochester Electronics
Specs
Device Type Real Time Clock
Bus Interface CMOS
Package Type SOP
View Details
2 suppliers