Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9UMS9001AKLFT 9UMS9001AKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 007663-9UMS9001AKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Ultra Mobile PC (UMPC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VFQFPN (8x8) Supply Voltage - Operating: 1.71 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 007663-9UMS9001AKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Ultra Mobile PC (UMPC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VFQFPN (8x8) Supply Voltage - Operating: 1.71 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9UMS9001AKLFT
007663-9UMS9001AKLFT
Clock/Timing - Clock/Timing - Application Specific - 9UMS9001AKLFT 007663-9UMS9001AKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 007663-9UMS9001AKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Ultra Mobile PC (UMPC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-VFQFPN (8x8) Supply Voltage - Operating: 1.71 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 007663-9UMS9001AKLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Ultra Mobile PC (UMPC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-VFQFPN (8x8)
Supply Voltage - Operating: 1.71 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 007663-9UMS9001AKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9UMS9001AKLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 56-VFQFPN (8x8)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 5.5 volts
View Details
2 suppliers
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
Clock/Timing - Application Specific - AD9524BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A12796-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
2 suppliers