Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9P936AGLFT 9P936AGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776470-9P936AGLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Frequency - Max: 500MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.7 V ~ 2.7 V Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Family Name: 9P936 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): ADCLK846BCPZ; PI6C4921506LIE; PI6C4921506LIEX; ZL40205LDG1; Introduction Date: April 08, 2009 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776470-9P936AGLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Frequency - Max: 500MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.7 V ~ 2.7 V Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Family Name: 9P936 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): ADCLK846BCPZ; PI6C4921506LIE; PI6C4921506LIEX; ZL40205LDG1; Introduction Date: April 08, 2009 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9P936AGLFT - 776470-9P936AGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9P936AGLFT
776470-9P936AGLFT
Clock/Timing - Clock/Timing - Application Specific - 9P936AGLFT 776470-9P936AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776470-9P936AGLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Frequency - Max: 500MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 1.7 V ~ 2.7 V Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Family Name: 9P936 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): ADCLK846BCPZ; PI6C4921506LIE; PI6C4921506LIEX; ZL40205LDG1; Introduction Date: April 08, 2009 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776470-9P936AGLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 500MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 2.7 V
Input: Clock
Output: Clock
PLL: No
Main Purpose: Memory, DDR, DDR2
Family Name: 9P936
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): ADCLK846BCPZ; PI6C4921506LIE; PI6C4921506LIEX; ZL40205LDG1;
Introduction Date: April 08, 2009
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776470-9P936AGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9P936AGLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9522-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers