Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9P936AFLF 9P936AFLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134325-9P936AFLF Packaging: Tube Mounting Style: SMD Frequency - Max: 500MHz Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ICS9P936 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 2.7V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134325-9P936AFLF Packaging: Tube Mounting Style: SMD Frequency - Max: 500MHz Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ICS9P936 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 2.7V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9P936AFLF - 1134325-9P936AFLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9P936AFLF
1134325-9P936AFLF
Clock/Timing - Clock/Timing - Application Specific - 9P936AFLF 1134325-9P936AFLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134325-9P936AFLF Packaging: Tube Mounting Style: SMD Frequency - Max: 500MHz Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: ICS9P936 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.7V ~ 2.7V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1134325-9P936AFLF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 500MHz
Input: Clock
Output: Clock
PLL: No
Main Purpose: Memory, DDR, DDR2
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: ICS9P936
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.7V ~ 2.7V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1134325-9P936AFLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9P936AFLF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QCX - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details