Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LRS4103BKLFT 9LRS4103BKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198385-9LRS4103BKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 133.33MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198385-9LRS4103BKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 133.33MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LRS4103BKLFT
198385-9LRS4103BKLFT
Clock/Timing - Clock/Timing - Application Specific - 9LRS4103BKLFT 198385-9LRS4103BKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198385-9LRS4103BKLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 32-VFQFPN (5x5) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 133.33MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198385-9LRS4103BKLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-VFQFPN (5x5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 133.33MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 198385-9LRS4103BKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LRS4103BKLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 32-VFQFPN (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details