Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LRS3165BGLFT 9LRS3165BGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 804247-9LRS3165BGLFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9LRS3165
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 804247-9LRS3165BGLFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9LRS3165
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LRS3165BGLFT
804247-9LRS3165BGLFT
Clock/Timing - Clock/Timing - Application Specific - 9LRS3165BGLFT 804247-9LRS3165BGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 804247-9LRS3165BGLFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9LRS3165

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 804247-9LRS3165BGLFT
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 400MHz
Number of Circuits: 1
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU Servers
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS9LRS3165

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 804247-9LRS3165BGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LRS3165BGLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4110BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Real Time Clocks - 1914210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXI-5H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
7 suppliers