Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LPRS511EGLF 9LPRS511EGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134322-9LPRS511EGLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ICS9LPRS511 Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134322-9LPRS511EGLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ICS9LPRS511 Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LPRS511EGLF
1134322-9LPRS511EGLF
Clock/Timing - Clock/Timing - Application Specific - 9LPRS511EGLF 1134322-9LPRS511EGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134322-9LPRS511EGLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ICS9LPRS511 Manufacturer Pack Quantity: 28 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1134322-9LPRS511EGLF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 400MHz
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, PCI Express (PCIe), Timing Control Hub
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: ICS9LPRS511
Manufacturer Pack Quantity: 28
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1134322-9LPRS511EGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LPRS511EGLF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-3049, 6Ppm, 10Son; Date Format Micro Crystal - 09X0513 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-7BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B12881-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers