Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LPRS502SKLFT 9LPRS502SKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809013-9LPRS502SKLFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CK505, PCI Express (PCIe) Part Status: Last Time Buy Supplier Device Package: 56-VFQFPN (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9LPRS502
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809013-9LPRS502SKLFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CK505, PCI Express (PCIe) Part Status: Last Time Buy Supplier Device Package: 56-VFQFPN (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9LPRS502
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9LPRS502SKLFT - 809013-9LPRS502SKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LPRS502SKLFT
809013-9LPRS502SKLFT
Clock/Timing - Clock/Timing - Application Specific - 9LPRS502SKLFT 809013-9LPRS502SKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809013-9LPRS502SKLFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CK505, PCI Express (PCIe) Part Status: Last Time Buy Supplier Device Package: 56-VFQFPN (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9LPRS502

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 809013-9LPRS502SKLFT
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 400MHz
Number of Circuits: 1
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CK505, PCI Express (PCIe)
Part Status: Last Time Buy
Supplier Device Package: 56-VFQFPN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS9LPRS502

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 809013-9LPRS502SKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LPRS502SKLFT
Package Type QFP; Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.9V 0.15A LDO Voltage Regulator IC - 699-AAT3221IJS-2.9-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Linear
View Details
2 suppliers
Adjustable Freq. Buck Or Buck/Boost Pre- Reg - A4411KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin TSSOP
View Details
8 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details
Voltage Regulators - 2060185P - RS Components, Ltd.
Specs
Package Type Other; SOT
View Details