Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LPRS502SGLFT 9LPRS502SGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776467-9LPRS502SGLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CK505, PCI Express (PCIe) Family Name: 9LPRS502 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 9LPRS502SKLF; 9LPRS502SKLFT; 9LPRS502SGLF; Introduction Date: February 19, 2008 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776467-9LPRS502SGLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CK505, PCI Express (PCIe) Family Name: 9LPRS502 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 9LPRS502SKLF; 9LPRS502SKLFT; 9LPRS502SGLF; Introduction Date: February 19, 2008 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9LPRS502SGLFT - 776467-9LPRS502SGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LPRS502SGLFT
776467-9LPRS502SGLFT
Clock/Timing - Clock/Timing - Application Specific - 9LPRS502SGLFT 776467-9LPRS502SGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776467-9LPRS502SGLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CK505, PCI Express (PCIe) Family Name: 9LPRS502 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 9LPRS502SKLF; 9LPRS502SKLFT; 9LPRS502SGLF; Introduction Date: February 19, 2008 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776467-9LPRS502SGLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CK505, PCI Express (PCIe)
Family Name: 9LPRS502
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): 9LPRS502SKLF; 9LPRS502SKLFT; 9LPRS502SGLF;
Introduction Date: February 19, 2008
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 776467-9LPRS502SGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LPRS502SGLFT
Package Type SSOP; Other; 56-TFSOP (0.240", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Special Purpose - ADM8839ACP-REEL - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
Package Type Other; 20-VFQFN Exposed Pad, CSP
View Details
Voltage Regulators - 1220379 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
LED Drivers - A8513KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - BTS5662E - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Special Features Multiple Outputs; Slew Rate Controlled
View Details