Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LPRS477CKLFT 9LPRS477CKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 087896-9LPRS477CKLFT Packaging: Tape and Reel Part Status: Preliminary Family Name: 9LPRS477 Categories: Integrated Circuits Alternative Parts (Cross-Reference): 9LPRS477CKLF; ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 087896-9LPRS477CKLFT Packaging: Tape and Reel Part Status: Preliminary Family Name: 9LPRS477 Categories: Integrated Circuits Alternative Parts (Cross-Reference): 9LPRS477CKLF; ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LPRS477CKLFT
087896-9LPRS477CKLFT
Clock/Timing - Clock/Timing - Application Specific - 9LPRS477CKLFT 087896-9LPRS477CKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 087896-9LPRS477CKLFT Packaging: Tape and Reel Part Status: Preliminary Family Name: 9LPRS477 Categories: Integrated Circuits Alternative Parts (Cross-Reference): 9LPRS477CKLF; ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 087896-9LPRS477CKLFT
Packaging: Tape and Reel
Part Status: Preliminary
Family Name: 9LPRS477
Categories: Integrated Circuits
Alternative Parts (Cross-Reference): 9LPRS477CKLF;
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 087896-9LPRS477CKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LPRS477CKLFT
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

CDC340 1-to-8 clock driver with tight AC specification - CDC340DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - AD802-155KR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details