Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LPRS436CGLFT 9LPRS436CGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134321-9LPRS436CGLF T Packaging: Tape and Reel Mounting Style: SMD Frequency - Max: 166.67MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: ATOM CPU, PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ICS9LPRS436 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134321-9LPRS436CGLF T Packaging: Tape and Reel Mounting Style: SMD Frequency - Max: 166.67MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: ATOM CPU, PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ICS9LPRS436 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9LPRS436CGLFT - 1134321-9LPRS436CGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LPRS436CGLFT
1134321-9LPRS436CGLFT
Clock/Timing - Clock/Timing - Application Specific - 9LPRS436CGLFT 1134321-9LPRS436CGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134321-9LPRS436CGLF T Packaging: Tape and Reel Mounting Style: SMD Frequency - Max: 166.67MHz Input: Crystal Output: Clock PLL: Yes Main Purpose: ATOM CPU, PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.idt.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: ICS9LPRS436 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1134321-9LPRS436CGLFT
Packaging: Tape and Reel
Mounting Style: SMD
Frequency - Max: 166.67MHz
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: ATOM CPU, PCI Express (PCIe)
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: ICS9LPRS436
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1134321-9LPRS436CGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LPRS436CGLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0506 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details