Integrated Device Technology Hard To Find - 9LPRS355BGLFT 9LPRS355BGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134320-9LPRS355BGLF T Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.5 V ~ 3.3 V Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe) Family Name: 9LPRS355 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): 9LPRS355BGLF; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134320-9LPRS355BGLF T Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.5 V ~ 3.3 V Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe) Family Name: 9LPRS355 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): 9LPRS355BGLF; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 9LPRS355BGLFT - 1134320-9LPRS355BGLFT - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 9LPRS355BGLFT
1134320-9LPRS355BGLFT
Hard To Find - 9LPRS355BGLFT 1134320-9LPRS355BGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134320-9LPRS355BGLF T Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.5 V ~ 3.3 V Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe) Family Name: 9LPRS355 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): 9LPRS355BGLF; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1134320-9LPRS355BGLFT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 64-TFSOP (0.240", 6.10mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 3.3 V
Input: Crystal
Output: Clock
PLL: No
Main Purpose: Intel CPU, PCI Express (PCIe)
Family Name: 9LPRS355
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 64-TSSOP
Alternative Parts (Cross-Reference): 9LPRS355BGLF;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1134320-9LPRS355BGLFT
Product Name Hard To Find - 9LPRS355BGLFT
Package Type SSOP; Other; 64-TFSOP (0.240", 6.10mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Motor Drivers, Controllers - A3906SESTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-WFQFN Exposed Pad
IOUT 1 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Switching Regulators - 2222774P - RS Components, Ltd.
Specs
Regulator Category Switching
IOUT 1 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details