Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LPR501SGLFT 9LPR501SGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805939-9LPR501SGLFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CK505, PCI Express (PCIe) Part Status: Last Time Buy Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9LPR501
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805939-9LPR501SGLFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CK505, PCI Express (PCIe) Part Status: Last Time Buy Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9LPR501
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9LPR501SGLFT - 805939-9LPR501SGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LPR501SGLFT
805939-9LPR501SGLFT
Clock/Timing - Clock/Timing - Application Specific - 9LPR501SGLFT 805939-9LPR501SGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 805939-9LPR501SGLFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CK505, PCI Express (PCIe) Part Status: Last Time Buy Supplier Device Package: 64-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9LPR501

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 805939-9LPR501SGLFT
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 400MHz
Number of Circuits: 1
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CK505, PCI Express (PCIe)
Part Status: Last Time Buy
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 64-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS9LPR501

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 805939-9LPR501SGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LPR501SGLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-4162-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1 to 4.4 volts
View Details
4 suppliers
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9540BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 655 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details