Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LP505-2HGLFT 9LP505-2HGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 111964-9LP505-2HGLFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 111964-9LP505-2HGLFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9LP505-2HGLFT - 111964-9LP505-2HGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LP505-2HGLFT
111964-9LP505-2HGLFT
Clock/Timing - Clock/Timing - Application Specific - 9LP505-2HGLFT 111964-9LP505-2HGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 111964-9LP505-2HGLFT Packaging: Reel - TR Mounting: SMD (SMT) Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 111964-9LP505-2HGLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output: Clock
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 111964-9LP505-2HGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LP505-2HGLFT
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BRUZ - 910293-ADF4213BRUZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 20-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Application Specific Clock/Timing - CY28410OXC-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Real Time Clocks - 1913677P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details