Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LP505-2HGLF 9LP505-2HGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134319-9LP505-2HGLF Packaging: Tube Mounting Style: SMD Output: Clock Main Purpose: Intel CPU Servers Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ICS9LP505-2 Manufacturer Pack Quantity: 34 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134319-9LP505-2HGLF Packaging: Tube Mounting Style: SMD Output: Clock Main Purpose: Intel CPU Servers Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ICS9LP505-2 Manufacturer Pack Quantity: 34 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LP505-2HGLF
1134319-9LP505-2HGLF
Clock/Timing - Clock/Timing - Application Specific - 9LP505-2HGLF 1134319-9LP505-2HGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134319-9LP505-2HGLF Packaging: Tube Mounting Style: SMD Output: Clock Main Purpose: Intel CPU Servers Part Status: Last Time Buy Categories: Integrated Circuits Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: ICS9LP505-2 Manufacturer Pack Quantity: 34 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1134319-9LP505-2HGLF
Packaging: Tube
Mounting Style: SMD
Output: Clock
Main Purpose: Intel CPU Servers
Part Status: Last Time Buy
Categories: Integrated Circuits
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ICS9LP505-2
Manufacturer Pack Quantity: 34
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1134319-9LP505-2HGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LP505-2HGLF
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4213BRUZ - 910293-ADF4213BRUZ - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 20-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI4113-D-GTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details