Integrated Device Technology 8-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0841AKLFT

Description
The 9FGV0841 is an 8-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 ω. The device has 8 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off. For information regarding evaluation boards and material, please contact your local IDT sales representative.
Datasheet
Description
The 9FGV0841 is an 8-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 ω. The device has 8 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off. For information regarding evaluation boards and material, please contact your local IDT sales representative.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGV0841AKLFT - Integrated Device Technology
San Jose, CA, USA
8-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGV0841AKLFT
8-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0841AKLFT
The 9FGV0841 is an 8-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 ω. The device has 8 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off. For information regarding evaluation boards and material, please contact your local IDT sales representative.

The 9FGV0841 is an 8-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 Ω. The device has 8 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.

For information regarding evaluation boards and material, please contact your local IDT sales representative.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGV0841AKLFT
Product Name 8-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Clock/Timing - Application Specific - ADN2807ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 622 MHz
View Details
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details