Integrated Device Technology 8-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0841AKLF

Description
The 9FGV0841 is an 8-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 ω. The device has 8 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off. For information regarding evaluation boards and material, please contact your local IDT sales representative.
Datasheet
Description
The 9FGV0841 is an 8-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 ω. The device has 8 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off. For information regarding evaluation boards and material, please contact your local IDT sales representative.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGV0841AKLF - Integrated Device Technology
San Jose, CA, USA
8-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGV0841AKLF
8-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0841AKLF
The 9FGV0841 is an 8-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 ω. The device has 8 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off. For information regarding evaluation boards and material, please contact your local IDT sales representative.

The 9FGV0841 is an 8-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 Ω. The device has 8 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.

For information regarding evaluation boards and material, please contact your local IDT sales representative.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGV0841AKLF
Product Name 8-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details