The 9FGV0641 is a member of IDT ’s SOC -Friendly 1.8V Very-Low-Power PCIe clock family. The device has integrated 100 ohm output terminations providing direction connection to 100 ohm transmission lines. The device also has 6 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.
For information regarding evaluation boards and material, please contact your local IDT sales representative.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 9FGV0641AKILFT |
| Product Name | 6-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms |
| Device Type | Clock Generator |
| Bus Interface | LP-HCSL,LVCMOS |
| Package Type | Surface Mount; VFQFPN |
| Supply Voltage | 1.8 volts |