Integrated Device Technology 4-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0441AKILF

Description
The 9FGV0441 is an 4-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 ω. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.
Request a Quote Datasheet
Description
The 9FGV0441 is an 4-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 ω. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGV0441AKILF - Integrated Device Technology
San Jose, CA, USA
4-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGV0441AKILF
4-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0441AKILF
The 9FGV0441 is an 4-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 ω. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.

The 9FGV0441 is an 4-output very low power clock generator for PCIe Gen1-2-3 applications with integrated output terminations providing Zo=100 Ω. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.

Supplier's Site Datasheet
Clock Synthesizers - 2629024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2629024
Clock Synthesizers 2629024
9FGV0441A 4 O/P 1.8V PCIE GEN123 CLK GEN

9FGV0441A 4 O/P 1.8V PCIE GEN123 CLK GEN

Supplier's Site
Clock Synthesizers - 2629024P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2629024P
Clock Synthesizers 2629024P
9FGV0441A 4 O/P 1.8V PCIE GEN123 CLK GEN

9FGV0441A 4 O/P 1.8V PCIE GEN123 CLK GEN

Supplier's Site
Clock Synthesizers - 2629023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2629023
Clock Synthesizers 2629023
9FGV0441A 4 O/P 1.8V PCIE GEN123 CLK GEN

9FGV0441A 4 O/P 1.8V PCIE GEN123 CLK GEN

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd.
Product Category IC Clocks IC Clocks
Product Number 9FGV0441AKILF 2629024
Product Name 4-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms Clock Synthesizers
Device Type Clock Generator Real Time Clock; Clock Driver
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN VFQFPN
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDC421A125 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A125RGET - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
8 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-3129-C3-32.768KHZ-25PPM-OPTION-B-TA-QC - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details