Integrated Device Technology 4-output 1.8 V PCIe Gen1-2-3 Clock Generator 9FGV0431AKLFT

Description
The 9FGV0431 is a 4-output very low power clock generator for PCIe Gen 1, 2 and 3 applications. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.
Request a Quote Datasheet
Description
The 9FGV0431 is a 4-output very low power clock generator for PCIe Gen 1, 2 and 3 applications. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 1.8 V PCIe Gen1-2-3 Clock Generator - 9FGV0431AKLFT - Integrated Device Technology
San Jose, CA, USA
4-output 1.8 V PCIe Gen1-2-3 Clock Generator
9FGV0431AKLFT
4-output 1.8 V PCIe Gen1-2-3 Clock Generator 9FGV0431AKLFT
The 9FGV0431 is a 4-output very low power clock generator for PCIe Gen 1, 2 and 3 applications. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.

The 9FGV0431 is a 4-output very low power clock generator for PCIe Gen 1, 2 and 3 applications. The device has 4 output enables for clock management and supports 2 different spread spectrum levels in addition to spread off.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - 9FGV0431AKLFT - 807702-9FGV0431AKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9FGV0431AKLFT
807702-9FGV0431AKLFT
Clock/Timing - Clock/Timing - Application Specific - 9FGV0431AKLFT 807702-9FGV0431AKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 807702-9FGV0431AKLFT Packaging: Reel Mounting Style: SMD Frequency - Max: 100MHz Number of Circuits: 1 Input: Crystal Output: HCSL, LVCMOS PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: ICS9FGV0431

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 807702-9FGV0431AKLFT
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 100MHz
Number of Circuits: 1
Input: Crystal
Output: HCSL, LVCMOS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
Part Number Series: ICS9FGV0431

Buy Now

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 9FGV0431AKLFT 807702-9FGV0431AKLFT
Product Name 4-output 1.8 V PCIe Gen1-2-3 Clock Generator Clock/Timing - Clock/Timing - Application Specific - 9FGV0431AKLFT
Device Type Clock Generator Clock Generator
Bus Interface LP-HCSL,LVCMOS CMOS; HCSL, LVCMOS
Package Type Surface Mount; VFQFPN Surface Mount
Supply Voltage 1.8 volts 1.7 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51211-A12248-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
2 suppliers
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-B-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Real Time Clocks - 1913286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PW - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
9 suppliers