Integrated Device Technology 2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0241AKILFT

Description
The 9FGV0241 is a 2-output very low power frequency generator for PCIe Gen 1, 2 and 3 applications with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management and supports 2 different spread spectrum levels in addtion to spread off.
Request a Quote Datasheet
Description
The 9FGV0241 is a 2-output very low power frequency generator for PCIe Gen 1, 2 and 3 applications with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management and supports 2 different spread spectrum levels in addtion to spread off.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGV0241AKILFT - Integrated Device Technology
San Jose, CA, USA
2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGV0241AKILFT
2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGV0241AKILFT
The 9FGV0241 is a 2-output very low power frequency generator for PCIe Gen 1, 2 and 3 applications with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management and supports 2 different spread spectrum levels in addtion to spread off.

The 9FGV0241 is a 2-output very low power frequency generator for PCIe Gen 1, 2 and 3 applications with integrated output terminations providing Zo=100 Ω. The device has 2 output enables for clock management and supports 2 different spread spectrum levels in addtion to spread off.

Supplier's Site Datasheet
Clock Drivers & Distribution - 2166269P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166269P
Clock Drivers & Distribution 2166269P
CLOCK GENERATOR

CLOCK GENERATOR

Supplier's Site
Clock Drivers & Distribution - 2166269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166269
Clock Drivers & Distribution 2166269
CLOCK GENERATOR

CLOCK GENERATOR

Supplier's Site
Clock Drivers & Distribution - 2166268 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Drivers & Distribution
2166268
Clock Drivers & Distribution 2166268
CLOCK GENERATOR

CLOCK GENERATOR

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd. RS Components, Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 9FGV0241AKILFT 2166269P 2166269
Product Name 2-output 1.8 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms Clock Drivers & Distribution Clock Drivers & Distribution
Device Type Clock Generator Clock Driver Clock Driver
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN VFQFPN Vfqfpn
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4153YCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
CDC509 3.3V Phase Lock Loop Clock Driver - CDC509PWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers