Integrated Device Technology 2-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGU0241AKLF

Description
The 9FGU0241 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses.
Datasheet
Description
The 9FGU0241 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGU0241AKLF - Integrated Device Technology
San Jose, CA, USA
2-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGU0241AKLF
2-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGU0241AKLF
The 9FGU0241 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses.

The 9FGU0241 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 Ω. The device has 2 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGU0241AKLF
Product Name 2-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-4ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1800 MHz
View Details
Real Time Clocks - 1913504P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details