Integrated Device Technology 2-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGU0241AKILF

Description
The 9FGU0241 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses.
Datasheet
Description
The 9FGU0241 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGU0241AKILF - Integrated Device Technology
San Jose, CA, USA
2-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGU0241AKILF
2-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGU0241AKILF
The 9FGU0241 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 ω. The device has 2 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses.

The 9FGU0241 is a member of IDT ’s 1.5 V Ultra-Low-Power PCIe clock family with integrated output terminations providing Zo=100 Ω. The device has 2 output enables for clock management, 2 different spread spectrum levels in addition to spread off, and 2 selectable SMBus addresses.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGU0241AKILF
Product Name 2-output 1.5 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-0BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details