Integrated Device Technology CK-MNG+ Peripheral Synthesizer for Intel Servers 9FGP204BKLF

Description
The 9FGP204 is a peripheral clock for Intel Servers. It is driven with a 25MHz crystal. An SMBus interface allows full control of the device.
Request a Quote Datasheet
Description
The 9FGP204 is a peripheral clock for Intel Servers. It is driven with a 25MHz crystal. An SMBus interface allows full control of the device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CK-MNG+ Peripheral Synthesizer for Intel Servers - 9FGP204BKLF - Integrated Device Technology
San Jose, CA, USA
CK-MNG+ Peripheral Synthesizer for Intel Servers
9FGP204BKLF
CK-MNG+ Peripheral Synthesizer for Intel Servers 9FGP204BKLF
The 9FGP204 is a peripheral clock for Intel Servers. It is driven with a 25MHz crystal. An SMBus interface allows full control of the device.

The 9FGP204 is a peripheral clock for Intel Servers. It is driven with a 25MHz crystal. An SMBus interface allows full control of the device.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - 9FGP204BKLF - 766571-9FGP204BKLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9FGP204BKLF
766571-9FGP204BKLF
Clock/Timing - Clock/Timing - Application Specific - 9FGP204BKLF 766571-9FGP204BKLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766571-9FGP204BKLF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 40-VFQFN Exposed Pad Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Family Name: 9FGP204 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VFQFPN Alternative Parts (Cross-Reference): PI6C49021ZDIE; PI6C49021ZDIEX; 9FGP204BKLFT; Introduction Date: August 30, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766571-9FGP204BKLF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 40-VFQFN Exposed Pad
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU Servers
Family Name: 9FGP204
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VFQFPN
Alternative Parts (Cross-Reference): PI6C49021ZDIE; PI6C49021ZDIEX; 9FGP204BKLFT;
Introduction Date: August 30, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Synthesizers - 2641313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2641313
Clock Synthesizers 2641313
9FGP204 CK-MNG+ SERVER PERIPHERAL CLOCK

9FGP204 CK-MNG+ SERVER PERIPHERAL CLOCK

Supplier's Site
Clock Synthesizers - 2641313P - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2641313P
Clock Synthesizers 2641313P
9FGP204 CK-MNG+ SERVER PERIPHERAL CLOCK

9FGP204 CK-MNG+ SERVER PERIPHERAL CLOCK

Supplier's Site
Clock Synthesizers - 2641312 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clock Synthesizers
2641312
Clock Synthesizers 2641312
9FGP204 CK-MNG+ SERVER PERIPHERAL CLOCK

9FGP204 CK-MNG+ SERVER PERIPHERAL CLOCK

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics RS Components, Ltd.
Product Category IC Clocks IC Clocks IC Clocks
Product Number 9FGP204BKLF 766571-9FGP204BKLF 2641313
Product Name CK-MNG+ Peripheral Synthesizer for Intel Servers Clock/Timing - Clock/Timing - Application Specific - 9FGP204BKLF Clock Synthesizers
Device Type Real Time Clock Clock Generator Real Time Clock; Clock Driver
Bus Interface HCSL,LVTTL Clock TTL; LVTTL
Package Type Surface Mount; VFQFPN Surface Mount MLF
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DWG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers