Integrated Device Technology CK-MNG Synthesizer for Peripherals 9FGP202AKLF

Description
The 9FGP202 is a peripheral clock for Intel Server. It is driven with a 25MHz crystal and generates CPU outputs up to 400MHz. An SMBus interface allows full control of the device.
Request a Quote Datasheet
Description
The 9FGP202 is a peripheral clock for Intel Server. It is driven with a 25MHz crystal and generates CPU outputs up to 400MHz. An SMBus interface allows full control of the device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CK-MNG Synthesizer for Peripherals - 9FGP202AKLF - Integrated Device Technology
San Jose, CA, USA
CK-MNG Synthesizer for Peripherals
9FGP202AKLF
CK-MNG Synthesizer for Peripherals 9FGP202AKLF
The 9FGP202 is a peripheral clock for Intel Server. It is driven with a 25MHz crystal and generates CPU outputs up to 400MHz. An SMBus interface allows full control of the device.

The 9FGP202 is a peripheral clock for Intel Server. It is driven with a 25MHz crystal and generates CPU outputs up to 400MHz. An SMBus interface allows full control of the device.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9FGP202AKLF
774540-9FGP202AKLF
Clock/Timing - Clock/Timing - Application Specific - 9FGP202AKLF 774540-9FGP202AKLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 774540-9FGP202AKLF Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 40-VFQFN Exposed Pad Frequency - Max: 400MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU Servers Family Name: 9FGP202 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-VFQFPN (6x6) Alternative Parts (Cross-Reference): PI6C49021ZDIEX; PI6C49021ZDIE; 9FGP202AKLFT; Introduction Date: July 05, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 774540-9FGP202AKLF
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 40-VFQFN Exposed Pad
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU Servers
Family Name: 9FGP202
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VFQFPN (6x6)
Alternative Parts (Cross-Reference): PI6C49021ZDIEX; PI6C49021ZDIE; 9FGP202AKLFT;
Introduction Date: July 05, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number 9FGP202AKLF 774540-9FGP202AKLF
Product Name CK-MNG Synthesizer for Peripherals Clock/Timing - Clock/Timing - Application Specific - 9FGP202AKLF
Device Type Real Time Clock Clock Generator
Bus Interface HCSL,LVTTL Clock
Package Type Surface Mount; VFQFPN Surface Mount
Supply Voltage 3.3 volts 3.13 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11145-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1T3 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD809BR - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details