Integrated Device Technology 8-output 3.3 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGL839AKLFT

Description
The 9FGL839 is an 8 output differential synthesizer for PCI Express Gen1, Gen2, and Gen3 applications. It has integrated terminations providing direction connection to 100 ohm transmission lines and saving 32 resistors compared to standard HCSL outputs. The 9FGL839 supports Common, Data and Separate Reference no-Spread (SRnS) PCIe clock architectures.
Datasheet
Description
The 9FGL839 is an 8 output differential synthesizer for PCI Express Gen1, Gen2, and Gen3 applications. It has integrated terminations providing direction connection to 100 ohm transmission lines and saving 32 resistors compared to standard HCSL outputs. The 9FGL839 supports Common, Data and Separate Reference no-Spread (SRnS) PCIe clock architectures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-output 3.3 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms - 9FGL839AKLFT - Integrated Device Technology
San Jose, CA, USA
8-output 3.3 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
9FGL839AKLFT
8-output 3.3 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms 9FGL839AKLFT
The 9FGL839 is an 8 output differential synthesizer for PCI Express Gen1, Gen2, and Gen3 applications. It has integrated terminations providing direction connection to 100 ohm transmission lines and saving 32 resistors compared to standard HCSL outputs. The 9FGL839 supports Common, Data and Separate Reference no-Spread (SRnS) PCIe clock architectures.

The 9FGL839 is an 8 output differential synthesizer for PCI Express Gen1, Gen2, and Gen3 applications. It has integrated terminations providing direction connection to 100 ohm transmission lines and saving 32 resistors compared to standard HCSL outputs. The 9FGL839 supports Common, Data and Separate Reference no-Spread (SRnS) PCIe clock architectures.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGL839AKLFT
Product Name 8-output 3.3 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms
Device Type Clock Generator
Bus Interface LP-HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
I²C Real-Time Clock Module - RV-3028-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details