The 9FGL839 is an 8 output differential synthesizer for PCI Express Gen1, Gen2, and Gen3 applications. It has integrated terminations providing direction connection to 100 ohm transmission lines and saving 32 resistors compared to standard HCSL outputs. The 9FGL839 supports Common, Data and Separate Reference no-Spread (SRnS) PCIe clock architectures.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 9FGL839AKLF |
| Product Name | 8-output 3.3 V PCIe Gen1-2-3 Clock Generator with Zo=100 ohms |
| Device Type | Clock Generator |
| Bus Interface | LP-HCSL |
| Package Type | Surface Mount; VFQFPN |
| Supply Voltage | 3.3 volts |