The 9FGL0441 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 4 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0441 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL04P1 can be programmed with a user-defined power up default SMBus configuration.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 9FGL0451AKILFT |
| Product Name | 4-output 3.3 V PCIe Gen1/2/3 Clock Generator |
| Device Type | Clock Generator |
| Bus Interface | LP-HCSL,LVCMOS |
| Package Type | Surface Mount; VFQFPN |
| Supply Voltage | 3.3 volts |