Integrated Device Technology 4-output 3.3 V PCIe Gen1/2/3 Clock Generator 9FGL0441AKILFT

Description
The 9FGL0441 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 4 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0441 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL04P1 can be programmed with a user-defined power up default SMBus configuration.
Datasheet
Description
The 9FGL0441 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 4 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0441 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL04P1 can be programmed with a user-defined power up default SMBus configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output 3.3 V PCIe Gen1/2/3 Clock Generator - 9FGL0441AKILFT - Integrated Device Technology
San Jose, CA, USA
4-output 3.3 V PCIe Gen1/2/3 Clock Generator
9FGL0441AKILFT
4-output 3.3 V PCIe Gen1/2/3 Clock Generator 9FGL0441AKILFT
The 9FGL0441 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 4 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0441 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL04P1 can be programmed with a user-defined power up default SMBus configuration.

The 9FGL0441 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 4 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0441 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL04P1 can be programmed with a user-defined power up default SMBus configuration.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGL0441AKILFT
Product Name 4-output 3.3 V PCIe Gen1/2/3 Clock Generator
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4218BRU-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Clock and Timing IC - 763-CY28400OXC-2 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface HCSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details