Integrated Device Technology 2-output 3.3 V PCIe Gen1/2/3 Clock Generator 9FGL0251AKILF

Description
The 9FGL0241 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 2 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0241 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL02P1 can be programmed with a user-defined power up default SMBus configuration.
Datasheet
Description
The 9FGL0241 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 2 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0241 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL02P1 can be programmed with a user-defined power up default SMBus configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-output 3.3 V PCIe Gen1/2/3 Clock Generator - 9FGL0251AKILF - Integrated Device Technology
San Jose, CA, USA
2-output 3.3 V PCIe Gen1/2/3 Clock Generator
9FGL0251AKILF
2-output 3.3 V PCIe Gen1/2/3 Clock Generator 9FGL0251AKILF
The 9FGL0241 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 2 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0241 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL02P1 can be programmed with a user-defined power up default SMBus configuration.

The 9FGL0241 /51/P1 are members of IDT ’s 3.3V Low-Power ( LP ) PCIe family. The devices have 2 output enables for clock management and support 2 different spread spectrum levels in addition to spread off. The 9FGL0241 /51/P1 supports both Common Clock ( CC ) with or without spread spectrum and Separate Reference no-Spread (SRnS) PCIe clocking architectures. The 9FGL02P1 can be programmed with a user-defined power up default SMBus configuration.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FGL0251AKILF
Product Name 2-output 3.3 V PCIe Gen1/2/3 Clock Generator
Device Type Clock Generator
Bus Interface LP-HCSL,LVCMOS
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5609-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4002BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details