The 9FG830 is a Frequency Timing Generator that provides 8 HCSL differential output pairs. These outputs support PCI -Express Gen3, and QPI applications. The part supports Spread Spectrum and synthesizes several additional output frequencies from either a 14.31818 MHz crystal, a 25 MHz crystal or reference input clock. The 9FG830 also outputs a copy of the reference clock. Complete control of the device is available via strapping pins or via the SMBus interface.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 9FG830AGLFT |
| Product Name | 8-output Differential Frequency Generator |
| Device Type | Clock Generator |
| Bus Interface | HCSL,LVCMOS |
| Package Type | Surface Mount; TSSOP; TSSOP |
| Supply Voltage | 3.3 volts |