Integrated Device Technology 4-output Differential Frequency Generator for PCIe Gen3 and QPI 9FG430AFILF

Description
The 9FG430 is a Frequency Timing Generator that provides 4 HCSL differential output pairs. These outputs support PCI -Express Gen3, and QPI applications. The part supports Spread Spectrum and synthesizes several additional output frequencies from either a 14.31818 MHz crystal, a 25 MHz crystal or reference input clock. The 9FG430 also outputs a copy of the reference clock. Complete control of the device is available via strapping pins or via the SMBus inteface.
Datasheet
Description
The 9FG430 is a Frequency Timing Generator that provides 4 HCSL differential output pairs. These outputs support PCI -Express Gen3, and QPI applications. The part supports Spread Spectrum and synthesizes several additional output frequencies from either a 14.31818 MHz crystal, a 25 MHz crystal or reference input clock. The 9FG430 also outputs a copy of the reference clock. Complete control of the device is available via strapping pins or via the SMBus inteface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output Differential Frequency Generator for PCIe Gen3 and QPI - 9FG430AFILF - Integrated Device Technology
San Jose, CA, USA
4-output Differential Frequency Generator for PCIe Gen3 and QPI
9FG430AFILF
4-output Differential Frequency Generator for PCIe Gen3 and QPI 9FG430AFILF
The 9FG430 is a Frequency Timing Generator that provides 4 HCSL differential output pairs. These outputs support PCI -Express Gen3, and QPI applications. The part supports Spread Spectrum and synthesizes several additional output frequencies from either a 14.31818 MHz crystal, a 25 MHz crystal or reference input clock. The 9FG430 also outputs a copy of the reference clock. Complete control of the device is available via strapping pins or via the SMBus inteface.

The 9FG430 is a Frequency Timing Generator that provides 4 HCSL differential output pairs. These outputs support PCI -Express Gen3, and QPI applications. The part supports Spread Spectrum and synthesizes several additional output frequencies from either a 14.31818 MHz crystal, a 25 MHz crystal or reference input clock. The 9FG430 also outputs a copy of the reference clock. Complete control of the device is available via strapping pins or via the SMBus inteface.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 9FG430AFILF
Product Name 4-output Differential Frequency Generator for PCIe Gen3 and QPI
Device Type Clock Generator
Bus Interface HCSL,LVCMOS
Package Type Surface Mount; SSOP; SSOP
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2SSTV850ZC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 170 MHz
View Details
 - CY2308SXI-4 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS
Features / Standards RoHS
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 74LVCH16344AXPA - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details