Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729327-9DB403DGILF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 400MHz
Input: HCSL
Output: HCSL, LVDS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Categories: Integrated Circuits
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: ICS9DB403
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 729327-9DB403DGILF |
| Product Name | Electronic Surplus - 9DB403DGILF |