Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 954226AGLF 954226AGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809757-954226AGLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Clock, Crystal Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Part Status: Last Time Buy Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Part Number Series: ICS954226
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809757-954226AGLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Clock, Crystal Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Part Status: Last Time Buy Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Part Number Series: ICS954226
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 954226AGLF
809757-954226AGLF
Clock/Timing - Clock/Timing - Application Specific - 954226AGLF 809757-954226AGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 809757-954226AGLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: Clock, Crystal Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Part Status: Last Time Buy Supplier Device Package: 56-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 34 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.3V Part Number Series: ICS954226

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 809757-954226AGLF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 400MHz
Number of Circuits: 1
Input: Clock, Crystal
Output: Clock
PLL: No
Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe)
Part Status: Last Time Buy
Supplier Device Package: 56-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 56-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 34
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Part Number Series: ICS954226

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 809757-954226AGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 954226AGLF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4157BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details