Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 952911BFLFT 952911BFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776444-952911BFLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776444-952911BFLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 952911BFLFT
776444-952911BFLFT
Clock/Timing - Clock/Timing - Application Specific - 952911BFLFT 776444-952911BFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776444-952911BFLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776444-952911BFLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3.3V
Output: Clock
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776444-952911BFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 952911BFLFT
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 412933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; Ssop
View Details
Clock and Timing IC - 728-CYW134MOXC - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface RSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
2 suppliers
Clocks and timing solutions - CYPRESS™ Buffers - CY2308SXI-1H - CY2308SXI-1H - Infineon Technologies AG
Specs
Device Type Clock Driver
Bus Interface CMOS
Package Type PG-DSO-16
View Details
5 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-6BCPRL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1250 MHz
View Details