Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 950812CGLFT 950812CGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713256-950812CGLFT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 90°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: CPU Part Status: Obsolete(EOL) Family Name: 950812 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 950812CGLF; Introduction Date: March 07, 2003 ECCN: EAR99 Country of Origin: ChinaIndonesiaMalays ia, Philippines, Republic of Korea, SingaporeTaiwan, Thailand Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713256-950812CGLFT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 90°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: CPU Part Status: Obsolete(EOL) Family Name: 950812 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 950812CGLF; Introduction Date: March 07, 2003 ECCN: EAR99 Country of Origin: ChinaIndonesiaMalays ia, Philippines, Republic of Korea, SingaporeTaiwan, Thailand Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 950812CGLFT - 713256-950812CGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 950812CGLFT
713256-950812CGLFT
Clock/Timing - Clock/Timing - Application Specific - 950812CGLFT 713256-950812CGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 713256-950812CGLFT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 90°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: CPU Part Status: Obsolete(EOL) Family Name: 950812 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 950812CGLF; Introduction Date: March 07, 2003 ECCN: EAR99 Country of Origin: ChinaIndonesiaMalays ia, Philippines, Republic of Korea, SingaporeTaiwan, Thailand Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 713256-950812CGLFT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 90°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: CPU
Part Status: Obsolete(EOL)
Family Name: 950812
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): 950812CGLF;
Introduction Date: March 07, 2003
ECCN: EAR99
Country of Origin: ChinaIndonesiaMalaysia, Philippines, Republic of Korea, SingaporeTaiwan, Thailand
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 713256-950812CGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 950812CGLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351QDBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI4112-D-GTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22388ZXC-25-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers