Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 950811AGLFT 950811AGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776442-950811AGLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Brookdale Mobile Part Status: Obsolete(EOL) Family Name: 950811 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 950811AG; 950811AGT; 950811AFLFT; 950811AFLF; Introduction Date: November 06, 2002 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776442-950811AGLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Brookdale Mobile Part Status: Obsolete(EOL) Family Name: 950811 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 950811AG; 950811AGT; 950811AFLFT; 950811AFLF; Introduction Date: November 06, 2002 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 950811AGLFT
776442-950811AGLFT
Clock/Timing - Clock/Timing - Application Specific - 950811AGLFT 776442-950811AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776442-950811AGLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 85°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Brookdale Mobile Part Status: Obsolete(EOL) Family Name: 950811 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): 950811AG; 950811AGT; 950811AFLFT; 950811AFLF; Introduction Date: November 06, 2002 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776442-950811AGLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Brookdale Mobile
Part Status: Obsolete(EOL)
Family Name: 950811
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): 950811AG; 950811AGT; 950811AFLFT; 950811AFLF;
Introduction Date: November 06, 2002
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 776442-950811AGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 950811AGLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1266746-SI4113-D-ZT1 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 24-TSSOP (0.173", 4.40mm Width)
View Details
5 suppliers
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Buffers, Drivers - 100315SC - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details