Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 950810CGLF 950810CGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766517-950810CGLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: CPU Part Status: Obsolete(EOL) Family Name: 950810 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): SPL505YC256BTT; SL28647CLC; SPL505YC256BT; Introduction Date: July 03, 2002 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766517-950810CGLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: CPU Part Status: Obsolete(EOL) Family Name: 950810 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): SPL505YC256BTT; SL28647CLC; SPL505YC256BT; Introduction Date: July 03, 2002 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 950810CGLF
766517-950810CGLF
Clock/Timing - Clock/Timing - Application Specific - 950810CGLF 766517-950810CGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766517-950810CGLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-TFSOP (0.240", 6.10mm Width) Frequency - Max: 200MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: CPU Part Status: Obsolete(EOL) Family Name: 950810 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-TSSOP Alternative Parts (Cross-Reference): SPL505YC256BTT; SL28647CLC; SPL505YC256BT; Introduction Date: July 03, 2002 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766517-950810CGLF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 200MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: CPU
Part Status: Obsolete(EOL)
Family Name: 950810
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): SPL505YC256BTT; SL28647CLC; SPL505YC256BT;
Introduction Date: July 03, 2002
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 766517-950810CGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 950810CGLF
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3032-C7-32.768KHZ-2.5PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 4702BDC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details