Integrated Device Technology Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures 932SQL456AKILFT

Description
The 932SQL456 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85 ohm Low-Power ( LP ) HCSL outputs that save 48 resistors and reduce power consumption by 50% compared to the standard CK420BQ . The 932SQL456 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device meets Separate- Reference-no-Spread (SRnS) PCIe requirements making it ideal for use in systems that need to communicate “outside the box”. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output
Description
The 932SQL456 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85 ohm Low-Power ( LP ) HCSL outputs that save 48 resistors and reduce power consumption by 50% compared to the standard CK420BQ . The 932SQL456 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device meets Separate- Reference-no-Spread (SRnS) PCIe requirements making it ideal for use in systems that need to communicate “outside the box”. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output

Suppliers

Company
Product
Description
Supplier Links
Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures - 932SQL456AKILFT - Integrated Device Technology
San Jose, CA, USA
Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures
932SQL456AKILFT
Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures 932SQL456AKILFT
The 932SQL456 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85 ohm Low-Power ( LP ) HCSL outputs that save 48 resistors and reduce power consumption by 50% compared to the standard CK420BQ . The 932SQL456 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device meets Separate- Reference-no-Spread (SRnS) PCIe requirements making it ideal for use in systems that need to communicate “outside the box”. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output

The 932SQL456 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85 ohm Low-Power ( LP ) HCSL outputs that save 48 resistors and reduce power consumption by 50% compared to the standard CK420BQ . The 932SQL456 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device meets Separate- Reference-no-Spread (SRnS) PCIe requirements making it ideal for use in systems that need to communicate “outside the box”. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 932SQL456AKILFT
Product Name Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures
Device Type Real Time Clock
Bus Interface LP-HCSL,LVTTL
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Real-Time-Clock, Smd, Spi, 32.768Khz; Date Format Micro Crystal - 15R2350 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4154BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 4000 MHz
View Details
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details