Integrated Device Technology Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures 932SQL456AKILF

Description
The 932SQL456 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85 ohm Low-Power ( LP ) HCSL outputs that save 48 resistors and reduce power consumption by 50% compared to the standard CK420BQ . The 932SQL456 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device meets Separate- Reference-no-Spread (SRnS) PCIe requirements making it ideal for use in systems that need to communicate “outside the box”. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output
Description
The 932SQL456 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85 ohm Low-Power ( LP ) HCSL outputs that save 48 resistors and reduce power consumption by 50% compared to the standard CK420BQ . The 932SQL456 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device meets Separate- Reference-no-Spread (SRnS) PCIe requirements making it ideal for use in systems that need to communicate “outside the box”. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output

Suppliers

Company
Product
Description
Supplier Links
Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures - 932SQL456AKILF - Integrated Device Technology
San Jose, CA, USA
Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures
932SQL456AKILF
Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures 932SQL456AKILF
The 932SQL456 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85 ohm Low-Power ( LP ) HCSL outputs that save 48 resistors and reduce power consumption by 50% compared to the standard CK420BQ . The 932SQL456 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device meets Separate- Reference-no-Spread (SRnS) PCIe requirements making it ideal for use in systems that need to communicate “outside the box”. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output

The 932SQL456 is a low power version of the CK420BQ synthesizer for Intel-based server platforms. It has 85 ohm Low-Power ( LP ) HCSL outputs that save 48 resistors and reduce power consumption by 50% compared to the standard CK420BQ . The 932SQL456 is driven with a 25MHz crystal for maximum performance. It generates CPU outputs of 100MHz. This device meets Separate- Reference-no-Spread (SRnS) PCIe requirements making it ideal for use in systems that need to communicate “outside the box”. 4 - Low-Power HCSL -compatible ( LP - HCSL ) CPU outputs 2 - LP - HCSL NS_SAS outputs 2 - LP - HCSL NS_SRC outputs 3 - LP - HCSL SRC outputs 1 - LP - HCSL DOT96 output 1 - 3.3V 48M output 5 - 3.3V PCI outputs 1 - 3.3V 14.318M output

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 932SQL456AKILF
Product Name Low-Power CK420BQ Derivative for PCIe Separate Clock Architectures
Device Type Real Time Clock
Bus Interface LP-HCSL,LVTTL
Package Type Surface Mount; VFQFPN
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - 2195-RV-2123-C2-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-TDFN Exposed Pad
Supply Voltage 1.1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Buffers, Drivers - 100EL11MX - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details