The 932SQ426 is a CK420BQ derivative supporting Separate Reference no Spread (SRnS) PCIe clocking architectures. It uses a 25MHz crystal for maximum performance and has 100MHz outputs tuned for non-spreading applications to provide the most open eye diagram on PCIe links.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 932SQ426AGLF |
| Product Name | CK420BQ Derivative Supporting SRnS PCIe Clocking |
| Device Type | Real Time Clock |
| Bus Interface | HCSL,LVTTL |
| Package Type | Surface Mount; TSSOP; TSSOP |
| Supply Voltage | 3.3 volts |