The 932SQ425 is a reduced-pin-count main clock synthesizer for Intel Romley-generation server platforms. The 932SQ425 is driven with a 25 MHz crystal for maximum performance. It generates CPU outputs of 100 or 133.33 MHz.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 932SQ425AKLF |
| Product Name | CK420BQ Derivative Synthesizer |
| Device Type | Real Time Clock |
| Bus Interface | HCSL,LVTTL |
| Package Type | Surface Mount; VFQFPN |