The 932SQ420 is an Intel CK420BQ main clock synthesizer for Romley-generation and newer Intel-based server platforms. The 932SQ420 is driven with a 25 MHz crystal for maximum performance. It generates CPU outputs of 100 or 133.33 MHz.
| Integrated Device Technology | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 932SQ420DGLF |
| Product Name | CK420BQ Synthesizer |
| Device Type | Real Time Clock |
| Bus Interface | HCSL,LVTTL |
| Package Type | Surface Mount; TSSOP; TSSOP |