Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9214DGLFT 9214DGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729305-9214DGLFT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Frequency - Max: 500MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, RDRAM; Extreme Data Rate (XDR) Family Name: 9214 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): 9214DGLF; Introduction Date: August 22, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729305-9214DGLFT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Frequency - Max: 500MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, RDRAM; Extreme Data Rate (XDR) Family Name: 9214 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): 9214DGLF; Introduction Date: August 22, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9214DGLFT
729305-9214DGLFT
Clock/Timing - Clock/Timing - Application Specific - 9214DGLFT 729305-9214DGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729305-9214DGLFT Packaging: Reel - TR Operating Temperature Range: 0°C ~ 85°C Package: 28-TSSOP (0.173", 4.40mm Width) Frequency - Max: 500MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, RDRAM; Extreme Data Rate (XDR) Family Name: 9214 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): 9214DGLF; Introduction Date: August 22, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729305-9214DGLFT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 500MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Memory, RDRAM; Extreme Data Rate (XDR)
Family Name: 9214
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): 9214DGLF;
Introduction Date: August 22, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 729305-9214DGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9214DGLFT
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRU-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Real Time Clocks - 2195-RV-8063-C8-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details