Integrated Device Technology Electronic Surplus - 8V89308ANLGI 8V89308ANLGI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729296-8V89308ANLGI Packaging: Tray Mounting Style: SMD Frequency - Max: 156.25MHz Input: LVDS, LVPECL Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: 8V89308 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729296-8V89308ANLGI Packaging: Tray Mounting Style: SMD Frequency - Max: 156.25MHz Input: LVDS, LVPECL Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: 8V89308 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - 8V89308ANLGI - 729296-8V89308ANLGI - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - 8V89308ANLGI
729296-8V89308ANLGI
Electronic Surplus - 8V89308ANLGI 729296-8V89308ANLGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729296-8V89308ANLGI Packaging: Tray Mounting Style: SMD Frequency - Max: 156.25MHz Input: LVDS, LVPECL Output: LVPECL PLL: Yes Divider/Multiplier: Yes/No Categories: Integrated Circuits Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: 8V89308 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729296-8V89308ANLGI
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 156.25MHz
Input: LVDS, LVPECL
Output: LVPECL
PLL: Yes
Divider/Multiplier: Yes/No
Categories: Integrated Circuits
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: 8V89308
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 729296-8V89308ANLGI
Product Name Electronic Surplus - 8V89308ANLGI
Unlock Full Specs
to access all available technical data