Integrated Device Technology Clock Generator for Broadcom Processor 8V49N211NLGI

Description
The IDT8V49N211NLI is a high-performance PLL -based clock generator designed to interface with Broadcom XLP2xxx processors. The IDT8V49N211I has one 25MHz crystal input to generate output frequencies to support XLP Core/ DDR3 , USB , SGMII / XAUI and PCIe reference clocks in a single chip. The IDT8V49N211I low jitter VCO easily meets PCI Express Gen 1, 2 and 3 requirements. IDT ’s Fourth Generation FemtoClock® NG technology has best in class phase noise performance.
Datasheet
Description
The IDT8V49N211NLI is a high-performance PLL -based clock generator designed to interface with Broadcom XLP2xxx processors. The IDT8V49N211I has one 25MHz crystal input to generate output frequencies to support XLP Core/ DDR3 , USB , SGMII / XAUI and PCIe reference clocks in a single chip. The IDT8V49N211I low jitter VCO easily meets PCI Express Gen 1, 2 and 3 requirements. IDT ’s Fourth Generation FemtoClock® NG technology has best in class phase noise performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generator for Broadcom Processor - 8V49N211NLGI - Integrated Device Technology
San Jose, CA, USA
Clock Generator for Broadcom Processor
8V49N211NLGI
Clock Generator for Broadcom Processor 8V49N211NLGI
The IDT8V49N211NLI is a high-performance PLL -based clock generator designed to interface with Broadcom XLP2xxx processors. The IDT8V49N211I has one 25MHz crystal input to generate output frequencies to support XLP Core/ DDR3 , USB , SGMII / XAUI and PCIe reference clocks in a single chip. The IDT8V49N211I low jitter VCO easily meets PCI Express Gen 1, 2 and 3 requirements. IDT ’s Fourth Generation FemtoClock® NG technology has best in class phase noise performance.

The IDT8V49N211NLI is a high-performance PLL -based clock generator designed to interface with Broadcom XLP2xxx processors. The IDT8V49N211I has one 25MHz crystal input to generate output frequencies to support XLP Core/ DDR3 , USB , SGMII / XAUI and PCIe reference clocks in a single chip. The IDT8V49N211I low jitter VCO easily meets PCI Express Gen 1, 2 and 3 requirements. IDT ’s Fourth Generation FemtoClock® NG technology has best in class phase noise performance.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Clocks
Product Number 8V49N211NLGI
Product Name Clock Generator for Broadcom Processor
Device Type Clock Generator
Bus Interface LVDS; LVCMOS,LVDS,HCSL
Package Type Surface Mount; VFQFPN
Supply Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4193BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3500 MHz
View Details
Real Time Clocks - 1905806 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details