Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131650-8SLVP1208ANBG
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVPECL
Family Name: 8SLVP1208
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VFQFPN (5x5)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CY2PP318JIT; SY100E310LJYTR; CY2PP318JI; CDCLVD1208RHDT;
Introduction Date: May 04, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 131650-8SLVP1208ANBGI | 2166233 | 2166233P |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1208ANBGI | Clock Drivers & Distribution | Clock Drivers & Distribution |
| Device Type | Clock Driver | Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | ECL; PECL; LVPECL; Lvpecl | |
| Package Type | Surface Mount; 28-VFQFPN (5x5) | Lfcsp | LFCSP |
| Supply Voltage | 2.38 to 3.46 volts |