Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198340-8SLVP1208ANBG
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-VFQFPN (5x5)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 198340-8SLVP1208ANBGI/W |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1208ANBGI/W |
| Device Type | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL |
| Package Type | Surface Mount; 28-VFQFPN (5x5) |