Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1204ANLGI/W 8SLVP1204ANLGI/W

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010573-8SLVP1204ANL GI/W Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFN (3x3) Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CDCLVP1204RGTT; 8SLVP1204ANLGI8; 8SLVP1204ANLGI; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010573-8SLVP1204ANL GI/W Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFN (3x3) Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CDCLVP1204RGTT; 8SLVP1204ANLGI8; 8SLVP1204ANLGI; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1204ANLGI/W - 1010573-8SLVP1204ANLGI/W - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1204ANLGI/W
1010573-8SLVP1204ANLGI/W
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1204ANLGI/W 1010573-8SLVP1204ANLGI/W
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1010573-8SLVP1204ANL GI/W Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-VFQFN (3x3) Supply Voltage - Operating: 2.375 V to 3.63 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Alternative Parts (Cross-Reference): CDCLVP1204RGTT; 8SLVP1204ANLGI8; 8SLVP1204ANLGI; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1010573-8SLVP1204ANLGI/W
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VFQFN (3x3)
Supply Voltage - Operating: 2.375 V to 3.63 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Alternative Parts (Cross-Reference): CDCLVP1204RGTT; 8SLVP1204ANLGI8; 8SLVP1204ANLGI;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1010573-8SLVP1204ANLGI/W
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1204ANLGI/W
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 16-VFQFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Application Specific Clock/Timing - CY28346ZI-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers