Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1104ANLGI8 8SLVP1104ANLGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721953-8SLVP1104ANLG I8 Packaging: Tape and Reel Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 16-VFQFPN (3x3) Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721953-8SLVP1104ANLG I8 Packaging: Tape and Reel Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 16-VFQFPN (3x3) Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1104ANLGI8 - 721953-8SLVP1104ANLGI8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1104ANLGI8
721953-8SLVP1104ANLGI8
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1104ANLGI8 721953-8SLVP1104ANLGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721953-8SLVP1104ANLG I8 Packaging: Tape and Reel Mounting Style: SMD Categories: Integrated Circuits Supplier Device Package: 16-VFQFPN (3x3) Manufacturer Package: 16-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 721953-8SLVP1104ANLGI8
Packaging: Tape and Reel
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: 16-VFQFPN (3x3)
Manufacturer Package: 16-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 721953-8SLVP1104ANLGI8
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - 8SLVP1104ANLGI8
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Buffers, Drivers - 100315SC - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details